Lumberg, Inc. Computer Cable, Usb 2.0, 2M, Black; Connector A Lumberg 2480 02

Description
COMPUTER CABLE, USB 2.0, 2M, BLACK; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, USB 2.0, 2M, BLACK; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb 2.0, 2M, Black; Connector A Lumberg - 31M6502 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb 2.0, 2M, Black; Connector A Lumberg
31M6502
Computer Cable, Usb 2.0, 2M, Black; Connector A Lumberg 31M6502
COMPUTER CABLE, USB 2.0, 2M, BLACK; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

COMPUTER CABLE, USB 2.0, 2M, BLACK; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31M6502
Product Name Computer Cable, Usb 2.0, 2M, Black; Connector A Lumberg
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details