Lumberg, Inc. Cable Assembly, Usb 2.0, 5M, Black; Connector A Lumberg 2431 05

Description
CABLE ASSEMBLY, USB 2.0, 5M, BLACK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, USB 2.0, 5M, BLACK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Usb 2.0, 5M, Black; Connector A Lumberg - 13M3894 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Usb 2.0, 5M, Black; Connector A Lumberg
13M3894
Cable Assembly, Usb 2.0, 5M, Black; Connector A Lumberg 13M3894
CABLE ASSEMBLY, USB 2.0, 5M, BLACK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, USB 2.0, 5M, BLACK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13M3894
Product Name Cable Assembly, Usb 2.0, 5M, Black; Connector A Lumberg
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers