Lumberg, Inc. Circular Cable Assemblies - 16862 16862

Description
Manufacturer: Lumberg Win Source Part Number: 854087-16862 Series: * Features: Cable Assembly Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8544.42.9090
Request a Quote
Description
Manufacturer: Lumberg Win Source Part Number: 854087-16862 Series: * Features: Cable Assembly Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8544.42.9090
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 16862 - 854087-16862 - Win Source Electronics
Laguna Hills, CA, United States
Circular Cable Assemblies - 16862
854087-16862
Circular Cable Assemblies - 16862 854087-16862
Manufacturer: Lumberg Win Source Part Number: 854087-16862 Series: * Features: Cable Assembly Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8544.42.9090

Manufacturer: Lumberg
Win Source Part Number: 854087-16862
Series: *
Features: Cable Assembly
Package: Bulk
Categories: Cable Assemblies
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8544.42.9090

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 854087-16862
Product Name Circular Cable Assemblies - 16862
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male DIL 28 AWG Cable Assembly, 450mm, single-end, Screw-Lok - G125-MC21205M1-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 5M Length - 1730001-05M - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 16.4 ft (50 dm)
Connector Type HDMI A Male
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details