Lumberg, Inc. Dc Power Connector, Plug, 10A, Cable; Gender Lumberg 1636 07

Description
DC POWER CONNECTOR, PLUG, 10A, CABLE; Gender:Plug; Current Rating:10A; Pin Diameter:0.9mm; Barrel Length:12.8mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:5.6mm; Voltage Rating:24VDC RoHS Compliant: Yes
Description
DC POWER CONNECTOR, PLUG, 10A, CABLE; Gender:Plug; Current Rating:10A; Pin Diameter:0.9mm; Barrel Length:12.8mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:5.6mm; Voltage Rating:24VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Power Connector, Plug, 10A, Cable; Gender Lumberg - 82AH2980 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Connector, Plug, 10A, Cable; Gender Lumberg
82AH2980
Dc Power Connector, Plug, 10A, Cable; Gender Lumberg 82AH2980
DC POWER CONNECTOR, PLUG, 10A, CABLE; Gender:Plug; Current Rating:10A; Pin Diameter:0.9mm; Barrel Length:12.8mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:5.6mm; Voltage Rating:24VDC RoHS Compliant: Yes

DC POWER CONNECTOR, PLUG, 10A, CABLE; Gender:Plug; Current Rating:10A; Pin Diameter:0.9mm; Barrel Length:12.8mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:5.6mm; Voltage Rating:24VDC RoHS Compliant: Yes

Supplier's Site
Power Entry, Plug, 10A, 20Vdc, Cable; Gender Lumberg - 77Y8220 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 10A, 20Vdc, Cable; Gender Lumberg
77Y8220
Power Entry, Plug, 10A, 20Vdc, Cable; Gender Lumberg 77Y8220
POWER ENTRY, PLUG, 10A, 20VDC, CABLE; Gender:Plug; Current Rating:10A; Pin Diameter:0.9mm; Barrel Length:12.8mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:5.6mm; Barrel Outer RoHS Compliant: Yes

POWER ENTRY, PLUG, 10A, 20VDC, CABLE; Gender:Plug; Current Rating:10A; Pin Diameter:0.9mm; Barrel Length:12.8mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:5.6mm; Barrel Outer RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 82AH2980 77Y8220
Product Name Dc Power Connector, Plug, 10A, Cable; Gender Lumberg Power Entry, Plug, 10A, 20Vdc, Cable; Gender Lumberg
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11301-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details