Lumberg, Inc. Dc Power Jack, 0.5A, 12V, Chassis; Gender Lumberg 1614 19

Description
DC POWER JACK, 0.5A, 12V, CHASSIS; Gender:Jack; Current Rating:500mA; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.6mm; VoltageRoHS Compliant: Yes
Datasheet
Description
DC POWER JACK, 0.5A, 12V, CHASSIS; Gender:Jack; Current Rating:500mA; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.6mm; VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Jack, 0.5A, 12V, Chassis; Gender Lumberg - 99Y8355 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack, 0.5A, 12V, Chassis; Gender Lumberg
99Y8355
Dc Power Jack, 0.5A, 12V, Chassis; Gender Lumberg 99Y8355
DC POWER JACK, 0.5A, 12V, CHASSIS; Gender:Jack; Current Rating:500mA; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.6mm; VoltageRoHS Compliant: Yes

DC POWER JACK, 0.5A, 12V, CHASSIS; Gender:Jack; Current Rating:500mA; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.6mm; VoltageRoHS Compliant: Yes

Supplier's Site Datasheet
Dc Power Connector, Jack, 0.5A, Chassis; Gender Lumberg - 82AH2970 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Connector, Jack, 0.5A, Chassis; Gender Lumberg
82AH2970
Dc Power Connector, Jack, 0.5A, Chassis; Gender Lumberg 82AH2970
DC POWER CONNECTOR, JACK, 0.5A, CHASSIS; Gender:Jack; Current Rating:500mA; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.6mm RoHS Compliant: Yes

DC POWER CONNECTOR, JACK, 0.5A, CHASSIS; Gender:Jack; Current Rating:500mA; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 99Y8355 82AH2970
Product Name Dc Power Jack, 0.5A, 12V, Chassis; Gender Lumberg Dc Power Connector, Jack, 0.5A, Chassis; Gender Lumberg
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
SMPTE Hybrid Connector - 3K.93C.Y Series - LEMO USA, Inc.
Specs
Connector Type Audio / Video; Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
View Details