Lumberg, Inc. Dc Power Connector, Jack, 0.5A, Chassis; Gender Lumberg 1614 17

Description
DC POWER CONNECTOR, JACK, 0.5A, CHASSIS; Gender:Jack; Current Rating:500mA; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:3.6mm RoHS Compliant: Yes
Datasheet
Description
DC POWER CONNECTOR, JACK, 0.5A, CHASSIS; Gender:Jack; Current Rating:500mA; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:3.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Connector, Jack, 0.5A, Chassis; Gender Lumberg - 82AH2969 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Connector, Jack, 0.5A, Chassis; Gender Lumberg
82AH2969
Dc Power Connector, Jack, 0.5A, Chassis; Gender Lumberg 82AH2969
DC POWER CONNECTOR, JACK, 0.5A, CHASSIS; Gender:Jack; Current Rating:500mA; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:3.6mm RoHS Compliant: Yes

DC POWER CONNECTOR, JACK, 0.5A, CHASSIS; Gender:Jack; Current Rating:500mA; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:3.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Dc Power, Socket, 500Ma; Gender Lumberg - 31M6421 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dc Power, Socket, 500Ma; Gender Lumberg
31M6421
Connector, Dc Power, Socket, 500Ma; Gender Lumberg 31M6421
CONNECTOR, DC POWER, SOCKET, 500mA; Gender:Jack; Current Rating:500mA; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:3.6mm RoHS Compliant: Yes

CONNECTOR, DC POWER, SOCKET, 500mA; Gender:Jack; Current Rating:500mA; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:3.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 82AH2969 31M6421
Product Name Dc Power Connector, Jack, 0.5A, Chassis; Gender Lumberg Connector, Dc Power, Socket, 500Ma; Gender Lumberg
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 461-1286-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female 2 Hole Panel Mount Connector without Teflon - ET-SFS-2H-WOT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-559-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers