Lumberg, Inc. Standard Power Entry, Receptacle, 500 Ma; Gender Lumberg 1614 14

Description
STANDARD POWER ENTRY, RECEPTACLE, 500 MA; Gender:Jack; Current Rating:500mA; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.7mm RoHS Compliant: Yes
Datasheet
Description
STANDARD POWER ENTRY, RECEPTACLE, 500 MA; Gender:Jack; Current Rating:500mA; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Power Entry, Receptacle, 500 Ma; Gender Lumberg - 13M3785 - Newark, An Avnet Company
Chicago, IL, United States
Standard Power Entry, Receptacle, 500 Ma; Gender Lumberg
13M3785
Standard Power Entry, Receptacle, 500 Ma; Gender Lumberg 13M3785
STANDARD POWER ENTRY, RECEPTACLE, 500 MA; Gender:Jack; Current Rating:500mA; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.7mm RoHS Compliant: Yes

STANDARD POWER ENTRY, RECEPTACLE, 500 MA; Gender:Jack; Current Rating:500mA; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13M3785
Product Name Standard Power Entry, Receptacle, 500 Ma; Gender Lumberg
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 020-0008-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PC Pin, Single Post Connectors - 36-1362-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details