Lumberg, Inc. Dc Power Connector, Jack, 2A, Pcb; Gender Lumberg 1613 07

Description
DC POWER CONNECTOR, JACK, 2A, PCB; Gender:Jack; Current Rating:2A; Pin Diameter:1.65mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:5.15mm RoHS Compliant: Yes
Datasheet
Description
DC POWER CONNECTOR, JACK, 2A, PCB; Gender:Jack; Current Rating:2A; Pin Diameter:1.65mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:5.15mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Connector, Jack, 2A, Pcb; Gender Lumberg - 82AH2955 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Connector, Jack, 2A, Pcb; Gender Lumberg
82AH2955
Dc Power Connector, Jack, 2A, Pcb; Gender Lumberg 82AH2955
DC POWER CONNECTOR, JACK, 2A, PCB; Gender:Jack; Current Rating:2A; Pin Diameter:1.65mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:5.15mm RoHS Compliant: Yes

DC POWER CONNECTOR, JACK, 2A, PCB; Gender:Jack; Current Rating:2A; Pin Diameter:1.65mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:5.15mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH2955
Product Name Dc Power Connector, Jack, 2A, Pcb; Gender Lumberg
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM2M3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
All Metal Banana Jack - 916 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details