Lumberg, Inc. DIN Connectors 0318 14

Description
Lumberg 0318 14 DIN Plug
Request a Quote Datasheet
Description
Lumberg 0318 14 DIN Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 6989224 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
6989224
DIN Connectors 6989224
Lumberg 0318 14 DIN Plug

Lumberg 0318 14 DIN Plug

Supplier's Site
DIN Connectors - 1705558 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
1705558
DIN Connectors 1705558
Lumberg 0318 14 DIN Plug

Lumberg 0318 14 DIN Plug

Supplier's Site
Circular Connector Assemblies - 5405-031814-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-031814-ND
Circular Connector Assemblies 5405-031814-ND
M16 CHASSIS PLUG FLANGE MOUNT

M16 CHASSIS PLUG FLANGE MOUNT

Buy Now Datasheet
Circular Connector, 14Pos, Rcpt, Flange; Product Range Lumberg - 82AH3449 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 14Pos, Rcpt, Flange; Product Range Lumberg
82AH3449
Circular Connector, 14Pos, Rcpt, Flange; Product Range Lumberg 82AH3449
CIRCULAR CONNECTOR, 14POS, RCPT, FLANGE; Product Range:0318 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:BrassRoHS Compliant: Yes

CIRCULAR CONNECTOR, 14POS, RCPT, FLANGE; Product Range:0318 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6989224 5405-031814-ND 82AH3449
Product Name DIN Connectors Circular Connector Assemblies Circular Connector, 14Pos, Rcpt, Flange; Product Range Lumberg
Connector Type DIN Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
2mm Stacking Banana Plug Jumper, 28 AWG PVC Test Lead - SALE-9922 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Contact Size (AWG) 28 AWG
View Details