Lumberg, Inc. Circular Connector, 6Pos, Rcpt, Flange; Product Range Lumberg 0318 06

Description
CIRCULAR CONNECTOR, 6POS, RCPT, FLANGE; Product Range:0318 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, 6POS, RCPT, FLANGE; Product Range:0318 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, 6Pos, Rcpt, Flange; Product Range Lumberg - 82AH3443 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 6Pos, Rcpt, Flange; Product Range Lumberg
82AH3443
Circular Connector, 6Pos, Rcpt, Flange; Product Range Lumberg 82AH3443
CIRCULAR CONNECTOR, 6POS, RCPT, FLANGE; Product Range:0318 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 6POS, RCPT, FLANGE; Product Range:0318 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector, 03 Series, Plug, 6, Pin, Solder, Panel Mount Rohs Compliant Lumberg - 84R9502 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 03 Series, Plug, 6, Pin, Solder, Panel Mount Rohs Compliant Lumberg
84R9502
Circular Connector, 03 Series, Plug, 6, Pin, Solder, Panel Mount Rohs Compliant Lumberg 84R9502
Circular Connector, 03 Series, Plug, 6, Pin, Solder, Panel Mount RoHS Compliant: Yes

Circular Connector, 03 Series, Plug, 6, Pin, Solder, Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 82AH3443 84R9502
Product Name Circular Connector, 6Pos, Rcpt, Flange; Product Range Lumberg Circular Connector, 03 Series, Plug, 6, Pin, Solder, Panel Mount Rohs Compliant Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Plugs and Receptacles - 486-3-104-044-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers
Jacks, Plugs - 9388BLU - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solder
Mounting Free Hanging (In-Line)
View Details