Lumberg, Inc. Circular Connector Assemblies 0317 07

Description
M16 CHASSIS PLUG PCB BACK MOUNT
Request a Quote Datasheet
Description
M16 CHASSIS PLUG PCB BACK MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-031707-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-031707-ND
Circular Connector Assemblies 5405-031707-ND
M16 CHASSIS PLUG PCB BACK MOUNT

M16 CHASSIS PLUG PCB BACK MOUNT

Buy Now Datasheet
Circular Connector, 7Pos, Rcpt, Panel; Product Range Lumberg - 82AH3429 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 7Pos, Rcpt, Panel; Product Range Lumberg
82AH3429
Circular Connector, 7Pos, Rcpt, Panel; Product Range Lumberg 82AH3429
CIRCULAR CONNECTOR, 7POS, RCPT, PANEL; Product Range:0317 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 7POS, RCPT, PANEL; Product Range:0317 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5405-031707-ND 82AH3429
Product Name Circular Connector Assemblies Circular Connector, 7Pos, Rcpt, Panel; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11511-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details