Lumberg, Inc. DIN Connectors 0314 07

Description
Lumberg 0314 07 DIN Plug
Request a Quote Datasheet
Description
Lumberg 0314 07 DIN Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 5332481 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
5332481
DIN Connectors 5332481
Lumberg 0314 07 DIN Plug

Lumberg 0314 07 DIN Plug

Supplier's Site
Circular Connector Assemblies - 5405-031407-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-031407-ND
Circular Connector Assemblies 5405-031407-ND
M16 CHASSIS PLUG FRONTMOUNT 7P

M16 CHASSIS PLUG FRONTMOUNT 7P

Buy Now Datasheet
Circular Connector, 7Pos, Rcpt, Panel; Product Range Lumberg - 82AH3397 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 7Pos, Rcpt, Panel; Product Range Lumberg
82AH3397
Circular Connector, 7Pos, Rcpt, Panel; Product Range Lumberg 82AH3397
CIRCULAR CONNECTOR, 7POS, RCPT, PANEL; Product Range:0314 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 7POS, RCPT, PANEL; Product Range:0314 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5332481 5405-031407-ND 82AH3397
Product Name DIN Connectors Circular Connector Assemblies Circular Connector, 7Pos, Rcpt, Panel; Product Range Lumberg
Connector Type DIN Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 75 ohm with seal - 190941-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Circular Connector, Receptacle, 12 Position, Panel; Product Range Lemo - 26X9552 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details