Lumberg, Inc. Circular Connector Assemblies 0314 03

Description
M16 CHASSIS PLUG FRONTMOUNT 3P
Request a Quote Datasheet
Description
M16 CHASSIS PLUG FRONTMOUNT 3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-031403-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-031403-ND
Circular Connector Assemblies 5405-031403-ND
M16 CHASSIS PLUG FRONTMOUNT 3P

M16 CHASSIS PLUG FRONTMOUNT 3P

Buy Now Datasheet
DIN Connectors - 5332447 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
5332447
DIN Connectors 5332447
Lumberg 0314 03 DIN Plug

Lumberg 0314 03 DIN Plug

Supplier's Site
DIN Connectors - 1705475 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
1705475
DIN Connectors 1705475
Lumberg 0314 03 DIN Plug

Lumberg 0314 03 DIN Plug

Supplier's Site
Circular Connector, 3Pos, Rcpt, Panel; Product Range Lumberg - 82AH3392 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 3Pos, Rcpt, Panel; Product Range Lumberg
82AH3392
Circular Connector, 3Pos, Rcpt, Panel; Product Range Lumberg 82AH3392
CIRCULAR CONNECTOR, 3POS, RCPT, PANEL; Product Range:0314 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 3POS, RCPT, PANEL; Product Range:0314 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5405-031403-ND 5332447 82AH3392
Product Name Circular Connector Assemblies DIN Connectors Circular Connector, 3Pos, Rcpt, Panel; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors DIN Connector Circular / Cylindrical Connectors
Mounting Panel Mount Wall mount
Gender Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

OBD male overmolded cable to JST 2Pin wire to wire connector - QLC16111 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Blade Type Power Connectors - 1380G1 - Lingto Electronic Limited
Specs
Geometry Single Pole
Mounting Free Hanging (In-Line)
View Details
3 suppliers
Paladin ® - 108-1311-101 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Geometry Right Angle
View Details
DIN Connectors - 2100201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details