CIRCULAR CONNECTOR, PLUG, 6POS, PANEL; Product Range:030798-2 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 82AH3376 |
| Product Name | Circular Connector, Plug, 6Pos, Panel; Product Range Lumberg |
| Connector Type | Circular / Cylindrical Connectors |