Lumberg, Inc. Circular Connector, Plug, 14Pos, Panel; Product Range Lumberg 0306 14

Description
CIRCULAR CONNECTOR, PLUG, 14POS, PANEL; Product Range:0306 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 14POS, PANEL; Product Range:0306 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 14Pos, Panel; Product Range Lumberg - 82AH3371 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14Pos, Panel; Product Range Lumberg
82AH3371
Circular Connector, Plug, 14Pos, Panel; Product Range Lumberg 82AH3371
CIRCULAR CONNECTOR, PLUG, 14POS, PANEL; Product Range:0306 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 14POS, PANEL; Product Range:0306 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH3371
Product Name Circular Connector, Plug, 14Pos, Panel; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA44 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers