Lumberg, Inc. Circular Connector Assemblies 0305 14

Description
M16 CHASSIS SOCKET BACK MOUNT14P
Request a Quote Datasheet
Description
M16 CHASSIS SOCKET BACK MOUNT14P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-030514-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-030514-ND
Circular Connector Assemblies 5405-030514-ND
M16 CHASSIS SOCKET BACK MOUNT14P

M16 CHASSIS SOCKET BACK MOUNT14P

Buy Now Datasheet
Circular Connector, Rcpt, 14Pos, Panel; Product Range Lumberg - 82AH3369 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14Pos, Panel; Product Range Lumberg
82AH3369
Circular Connector, Rcpt, 14Pos, Panel; Product Range Lumberg 82AH3369
CIRCULAR CONNECTOR, RCPT, 14POS, PANEL; Product Range:0305 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 14POS, PANEL; Product Range:0305 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5405-030514-ND 82AH3369
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 14Pos, Panel; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male to BNC Female, Adapter - SALE-9324 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SMA Female Edge PCB Mount 12mm Threading with nut & Washer - ET-SFS-BH-EPC-12M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details