Lumberg, Inc. Quicklock Chassis Socket, Ip67, Size 20, Straight Plastic Housing, Cap (Ip65) Rohs Compliant Lumberg 0272 07

Description
QUICKLOCK CHASSIS SOCKET, IP67, SIZE 20, STRAIGHT PLASTIC HOUSING, CAP (IP65) ROHS COMPLIANT: YES
Description
QUICKLOCK CHASSIS SOCKET, IP67, SIZE 20, STRAIGHT PLASTIC HOUSING, CAP (IP65) ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Quicklock Chassis Socket, part number 23AH4105, features an IP67 rating for environmental protection, making it suitable for harsh conditions. It has a size 20 straight plastic housing and includes a protecting cap rated at IP65. The socket is designed for solder terminals and can accommodate various conductor sizes, with a maximum of 2.5 mm² for 2-4 poles, 1.5 mm² for 5-7 poles, and 1.0 mm² for 9-12 poles. This product operates within a temperature range of -40 °C to +80 °C and is constructed from PBT material, which is V-0 rated according to UL94. It supports a rated current of 20 A for 2-4 poles, 12 A for 5-7 poles, and 5 A for 9-12 poles, with a rated voltage of 500 V. The contact resistance is ,â§ 5 m,Ѷ, and it has an insulation resistance greater than 500 M,Ѷ. The socket is suitable for applications requiring reliable connectivity and durability in challenging environments.

Datasheet Summary
Powered by GS/AI

The Quicklock Chassis Socket, part number 23AH4105, features an IP67 rating for environmental protection, making it suitable for harsh conditions. It has a size 20 straight plastic housing and includes a protecting cap rated at IP65. The socket is designed for solder terminals and can accommodate various conductor sizes, with a maximum of 2.5 mm² for 2-4 poles, 1.5 mm² for 5-7 poles, and 1.0 mm² for 9-12 poles. This product operates within a temperature range of -40 °C to +80 °C and is constructed from PBT material, which is V-0 rated according to UL94. It supports a rated current of 20 A for 2-4 poles, 12 A for 5-7 poles, and 5 A for 9-12 poles, with a rated voltage of 500 V. The contact resistance is ,â§ 5 m,Ѷ, and it has an insulation resistance greater than 500 M,Ѷ. The socket is suitable for applications requiring reliable connectivity and durability in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
Quicklock Chassis Socket, Ip67, Size 20, Straight Plastic Housing, Cap (Ip65) Rohs Compliant Lumberg - 23AH4105 - Newark, An Avnet Company
Chicago, IL, United States
Quicklock Chassis Socket, Ip67, Size 20, Straight Plastic Housing, Cap (Ip65) Rohs Compliant Lumberg
23AH4105
Quicklock Chassis Socket, Ip67, Size 20, Straight Plastic Housing, Cap (Ip65) Rohs Compliant Lumberg 23AH4105
QUICKLOCK CHASSIS SOCKET, IP67, SIZE 20, STRAIGHT PLASTIC HOUSING, CAP (IP65) ROHS COMPLIANT: YES

QUICKLOCK CHASSIS SOCKET, IP67, SIZE 20, STRAIGHT PLASTIC HOUSING, CAP (IP65) ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23AH4105
Product Name Quicklock Chassis Socket, Ip67, Size 20, Straight Plastic Housing, Cap (Ip65) Rohs Compliant Lumberg
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1376-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details