Lumberg, Inc. Circular Conn, Rcpt, 7Pos, Cable; Product Range Lumberg 0262 07

Description
CIRCULAR CONN, RCPT, 7POS, CABLE; Product Range:02 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push Lock; Connector Body Material:PBT RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 7POS, CABLE; Product Range:02 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push Lock; Connector Body Material:PBT RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 7Pos, Cable; Product Range Lumberg - 64AC0288 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 7Pos, Cable; Product Range Lumberg
64AC0288
Circular Conn, Rcpt, 7Pos, Cable; Product Range Lumberg 64AC0288
CIRCULAR CONN, RCPT, 7POS, CABLE; Product Range:02 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push Lock; Connector Body Material:PBT RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 7POS, CABLE; Product Range:02 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push Lock; Connector Body Material:PBT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64AC0288
Product Name Circular Conn, Rcpt, 7Pos, Cable; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products