Lucas Industrial Pillowblock Bearing HCPK207-22

Description
Normal duty eccentric collar type
Description
Normal duty eccentric collar type

Suppliers

Company
Product
Description
Supplier Links
Cedar Hill, TX, USA
Pillowblock Bearing
HCPK207-22
Pillowblock Bearing HCPK207-22
Normal duty eccentric collar type

Normal duty eccentric collar type

Supplier's Site

Technical Specifications

  Lucas Industrial
Product Category Pillow Block Bearings
Product Number HCPK207-22
Product Name Pillowblock Bearing
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Locking Collar
Shaft Diameter 1.38 inch (34.92 mm)
Bearing Bearing Steel
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS322 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.33 inch (110 mm)
View Details
Thomson Flanged Type Super Smart Ball Bushing Pillow Block SSUFB20 - TSSUFB-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 2350 lbs (1066 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details