Lubritek, Inc. Dri-Slide® HDMP Grease 35lb Pail

Description
A superior water-resistant Lithium Complex grease with the added protection of molybdenum disulfide (“moly”) for heavy loads and extra wear protection. Resists acids and alkali. Excellent water washout properties. For use where temperatures range from -5°F to 275°F (-20.5°C to 135°C). Will not harden or run within its effective temperature range. Lubricates significantly longer than do greases without moly. Excellent for lubricating wheel bearings, king pins, ball joints, spreader Vs, and plain bearings. Ideal for highway maintenance vehicles, heavy construction equipment, and dificult industrial applications.
Description
A superior water-resistant Lithium Complex grease with the added protection of molybdenum disulfide (“moly”) for heavy loads and extra wear protection. Resists acids and alkali. Excellent water washout properties. For use where temperatures range from -5°F to 275°F (-20.5°C to 135°C). Will not harden or run within its effective temperature range. Lubricates significantly longer than do greases without moly. Excellent for lubricating wheel bearings, king pins, ball joints, spreader Vs, and plain bearings. Ideal for highway maintenance vehicles, heavy construction equipment, and dificult industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Dri-Slide® HDMP Grease 35lb Pail -  - Lubritek, Inc.
Chandler, AZ, USA
Dri-Slide® HDMP Grease 35lb Pail
Dri-Slide® HDMP Grease 35lb Pail
A superior water-resistant Lithium Complex grease with the added protection of molybdenum disulfide (“moly”) for heavy loads and extra wear protection. Resists acids and alkali. Excellent water washout properties. For use where temperatures range from -5°F to 275°F (-20.5°C to 135°C). Will not harden or run within its effective temperature range. Lubricates significantly longer than do greases without moly. Excellent for lubricating wheel bearings, king pins, ball joints, spreader Vs, and plain bearings. Ideal for highway maintenance vehicles, heavy construction equipment, and dificult industrial applications.

A superior water-resistant Lithium Complex grease with the added protection of molybdenum disulfide (“moly”) for heavy loads and extra wear protection. Resists acids and alkali. Excellent water washout properties. For use where temperatures range from -5°F to 275°F (-20.5°C to 135°C). Will not harden or run within its effective temperature range. Lubricates significantly longer than do greases without moly. Excellent for lubricating wheel bearings, king pins, ball joints, spreader Vs, and plain bearings. Ideal for highway maintenance vehicles, heavy construction equipment, and dificult industrial applications.

Supplier's Site

Technical Specifications

  Lubritek, Inc.
Product Category Industrial Greases
Product Name Dri-Slide® HDMP Grease 35lb Pail
Unlock Full Specs
to access all available technical data

Similar Products

Greases - 3493180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Composition / Chemistry Specialty, Proprietary or Other; Silicone; Synthetic or Semi-synthetic; Silicone
View Details
Electrolube ® CTG Contact Thermal Grease -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Type / Function Lubricant
Applications Automotive or Transportation; Electrical / Electronic
Features Corrosion Inhibiting or Rust Preventative
View Details
Grease for Automatic Greasing Systems - GreenLube - Groeneveld Lubrication Solutions
Specs
Composition / Chemistry Specialty, Proprietary or Other; Oil and metal soap
Applications Automotive or Transportation; Machine, Gears, Spindles, Ways and Final Drives
View Details
Multiplex Red Grease #2 - 1044233 - Parent Petroleum Co.
Specs
Composition / Chemistry Petroleum or Mineral Oil
Grade / Approvals NLGI Grade: 2
Viscosity Index 85
View Details