Lubritek, Inc. Datasheets for Industrial Greases
Industrial greases are thickened gels that consist of natural, synthetic, or semi-synthetic substances. They do not run off surfaces and are used in a variety of lubrication, sealing, and exclusion applications.
Industrial Greases: Learn more
| Product Name | Notes |
|---|---|
| Dri-Slide® Robot Greases are formulated to meet Fanuc Robotics (formerly GMF Robotics) specifications. Meeting the exacting requirements of these expensive robots, Dri-Slide® Robot Greases are recommended for use on robot... | |
| Dri-Slide® Robot Greases are formulated to meet Fanuc Robotics (formerly GMF Robotics) specifications. Meeting the exacting requirements of these expensive robots, Dri-Slide® Robot Greasesare recommended for use on robot... | |
| A superior water-resistant Lithium Complex grease with the added protection of molybdenum disulfide (“moly”) for heavy loads and extra wear protection. Resists acids and alkali. Excellent water washout properties. For... | |
| Aluminum Complex grease with moly for additional protection under heavy loads. Intended for use on anti-friction and plain bearings. Highly resistant to water washout, excellent rust resistance properties, provides maximum... | |
| The strongest concentration of Technical Fine grade Molybdenum disulfide (Moly) and Graphite with rust and corrosion inhibitors. Ideal for extreme pressure applications and where nothing else works. Excellent anti-seize properties. |