LTG Incorporated Coarse Prefilter

Description
LTG's TVM pre-filter is used for coarse filtration. The primary airstream, carrying fibres and coarse particles, passes through a rotating filter medium with a mesh width matching the particles. The filter medium is continually cleaned by means of a fixed stripper nozzle which does not make contact with it. The separated and extracted coarse particles are fed to a separator by means of a conveying fan in the secondary circuit. To filter out the coarse particles from large air streams, it is best to use an appropriate prefilter screen. Its characteristics are: high air permeability exact adaptation to the material to be separated by using different mesh sizes good separation of various size particles low maintenance The advantages of LTG’s TVM pre-filter: regenerative filter unit no pressure fluctuations in the suction systemdue to continuous cleaning space saving installation due to the disc shape and the compact design optimum velocity is achieved by exact adaptation to the total air quantity no fiber contamination of drive elements and easy Access by installation behind the prefilter screen easy filter media Change pressure drop is minimized by optimal airflow design
Description
LTG's TVM pre-filter is used for coarse filtration. The primary airstream, carrying fibres and coarse particles, passes through a rotating filter medium with a mesh width matching the particles. The filter medium is continually cleaned by means of a fixed stripper nozzle which does not make contact with it. The separated and extracted coarse particles are fed to a separator by means of a conveying fan in the secondary circuit. To filter out the coarse particles from large air streams, it is best to use an appropriate prefilter screen. Its characteristics are: high air permeability exact adaptation to the material to be separated by using different mesh sizes good separation of various size particles low maintenance The advantages of LTG’s TVM pre-filter: regenerative filter unit no pressure fluctuations in the suction systemdue to continuous cleaning space saving installation due to the disc shape and the compact design optimum velocity is achieved by exact adaptation to the total air quantity no fiber contamination of drive elements and easy Access by installation behind the prefilter screen easy filter media Change pressure drop is minimized by optimal airflow design

Suppliers

Company
Product
Description
Supplier Links
Coarse Prefilter -  - LTG Incorporated
Spartanburg, SC, USA
Coarse Prefilter
Coarse Prefilter
LTG's TVM pre-filter is used for coarse filtration. The primary airstream, carrying fibres and coarse particles, passes through a rotating filter medium with a mesh width matching the particles. The filter medium is continually cleaned by means of a fixed stripper nozzle which does not make contact with it. The separated and extracted coarse particles are fed to a separator by means of a conveying fan in the secondary circuit. To filter out the coarse particles from large air streams, it is best to use an appropriate prefilter screen. Its characteristics are: high air permeability exact adaptation to the material to be separated by using different mesh sizes good separation of various size particles low maintenance The advantages of LTG’s TVM pre-filter: regenerative filter unit no pressure fluctuations in the suction systemdue to continuous cleaning space saving installation due to the disc shape and the compact design optimum velocity is achieved by exact adaptation to the total air quantity no fiber contamination of drive elements and easy Access by installation behind the prefilter screen easy filter media Change pressure drop is minimized by optimal airflow design

LTG's TVM pre-filter is used for coarse filtration. The primary airstream, carrying fibres and coarse particles, passes through a rotating filter medium with a mesh width matching the particles. The filter medium is continually cleaned by means of a fixed stripper nozzle which does not make contact with it. The separated and extracted coarse particles are fed to a separator by means of a conveying fan in the secondary circuit.

To filter out the coarse particles from large air streams, it is best to use an appropriate prefilter screen. Its characteristics are:

  • high air permeability
  • exact adaptation to the material to be separated by using different mesh sizes
  • good separation of various size particles
  • low maintenance

The advantages of LTG’s TVM pre-filter:

  • regenerative filter unit
  • no pressure fluctuations in the suction systemdue to continuous cleaning
  • space saving installation due to the disc shape and the compact design
  • optimum velocity is achieved by exact adaptation to the total air quantity
  • no fiber contamination of drive elements and easy Access by installation behind the prefilter screen
  • easy filter media Change
  • pressure drop is minimized by optimal airflow design
Supplier's Site

Technical Specifications

  LTG Incorporated
Product Category Air Filters (industrial)
Product Name Coarse Prefilter
Applications Textile, Nonwoven, Wood Working, Paper, Cellulose Tobacco and Fiberglass Industries
Unlock Full Specs
to access all available technical data

Similar Products

Wire Mesh Backed Composite Air Filter Media (WMBM) - HBY-WMBM-9011 - Harbory Filtration
Specs
Construction Filter Media
Media Type Polypropylene (PP)
View Details
HVAC Air Filters - 7302849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Intrepid
Airflow 1943 SCFM (3303 m³/hr)
View Details
172mm Aluminum Fan Filter Assembly - AFK-172 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 5.91 inch (150 mm)
View Details
MAC 10 ® Original Fan Filter Unit -  - Envirco
Specs
Construction Fan Filters; HEPA / ULPA
View Details