LSI Controls Inc. AcuWatt Constant Current Controller C3

Description
The C3 is a general purpose constant current supply to control such devices as proportional valves, constant torque motors, and high power LED's from proportional or digital input. The load circuit is connected between the raw supply voltage (5 - 32 VDC) and the proportional output via ¼ inch tabs. The internal microprocessor can be programmed to any response to the input signal. This allows for complex non-linear response such as for hydraulic control systems that require delicate feathering or high-power LED display systems that require color compensation.
Description
The C3 is a general purpose constant current supply to control such devices as proportional valves, constant torque motors, and high power LED's from proportional or digital input. The load circuit is connected between the raw supply voltage (5 - 32 VDC) and the proportional output via ¼ inch tabs. The internal microprocessor can be programmed to any response to the input signal. This allows for complex non-linear response such as for hydraulic control systems that require delicate feathering or high-power LED display systems that require color compensation.

Suppliers

Company
Product
Description
Supplier Links
AcuWatt Constant Current Controller - C3 - LSI Controls Inc.
Erie, PA, United States
AcuWatt Constant Current Controller
C3
AcuWatt Constant Current Controller C3
The C3 is a general purpose constant current supply to control such devices as proportional valves, constant torque motors, and high power LED's from proportional or digital input. The load circuit is connected between the raw supply voltage (5 - 32 VDC) and the proportional output via ¼ inch tabs. The internal microprocessor can be programmed to any response to the input signal. This allows for complex non-linear response such as for hydraulic control systems that require delicate feathering or high-power LED display systems that require color compensation.

The C3 is a general purpose constant current supply to control such devices as proportional valves, constant torque motors, and high power LED's from proportional or digital input. The load circuit is connected between the raw supply voltage (5 - 32 VDC) and the proportional output via ¼ inch tabs. The internal microprocessor can be programmed to any response to the input signal. This allows for complex non-linear response such as for hydraulic control systems that require delicate feathering or high-power LED display systems that require color compensation.

Supplier's Site

Technical Specifications

  LSI Controls Inc.
Product Category Universal Process Controllers
Product Number C3
Product Name AcuWatt Constant Current Controller
Form Factor Board
Unlock Full Specs
to access all available technical data

Similar Products

SLC 5/03 16K Controller - 1747-L532 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC,MARINE
View Details
PS-7016 16-Point Channel Controller -  - DOD Technologies Inc.
Specs
Features Datalogger
Interface Digital Front Panel
View Details