LSI Computer Systems, Inc. Logic - Logic - Counters, Dividers - LS7366R-TS LS7366R-TS

Description
Manufacturer: LSI Computer Systems Win Source Part Number: 845375-LS7366R-TS Features: Counter IC 1 Element 32 Bit Package: Tube Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: LSI Computer Systems Win Source Part Number: 845375-LS7366R-TS Features: Counter IC 1 Element 32 Bit Package: Tube Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - LS7366R-TS - 845375-LS7366R-TS - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - LS7366R-TS
845375-LS7366R-TS
Logic - Logic - Counters, Dividers - LS7366R-TS 845375-LS7366R-TS
Manufacturer: LSI Computer Systems Win Source Part Number: 845375-LS7366R-TS Features: Counter IC 1 Element 32 Bit Package: Tube Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: LSI Computer Systems
Win Source Part Number: 845375-LS7366R-TS
Features: Counter IC 1 Element 32 Bit
Package: Tube
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
Counters, Dividers - LS7366R-TS - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
LS7366R-TS
Counters, Dividers LS7366R-TS
IC BINARY COUNTER 32BIT 14TSSOP

IC BINARY COUNTER 32BIT 14TSSOP

Supplier's Site Datasheet
Counters, Dividers - LS7366R-TS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
LS7366R-TS
Counters, Dividers LS7366R-TS
Counter IC Binary Counter 1 Element 32 Bit Positive, Negative 14-TSSOP

Counter IC Binary Counter 1 Element 32 Bit Positive, Negative 14-TSSOP

Buy Now Datasheet
Logic - Counters, Dividers - LS7366R-TS - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
LS7366R-TS
Logic - Counters, Dividers LS7366R-TS
IC BINARY COUNTER 32BIT 14TSSOP

IC BINARY COUNTER 32BIT 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 845375-LS7366R-TS LS7366R-TS LS7366R-TS LS7366R-TS
Product Name Logic - Logic - Counters, Dividers - LS7366R-TS Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Supply Voltage 3 V ~ 5.5 V 3 V ~ 5.5 V
Package Type 14-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up Counters - 750-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family CD4000
View Details
5 suppliers
Counter ICs - 625409 - RS Components, Ltd.
Specs
Logic Family 74
Number of Pins 16
View Details
Logic - Counters, Dividers - 74F191SJ - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 100 MHz
View Details