Manufacturer: LSI Computer Systems
Win Source Part Number: 923987-LS7267-S
Operating Temperature Range: -25°C ~ 80°C (TA)
Features: Counter IC BCD Counter, Binary Counter Element Bit Positive, Negative 28-SOIC
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 26
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
24-BIT X 2 MULTI-MODE COUNTER
Counter IC BCD Counter, Binary Counter 2 Element 24 Bit Positive Edge 28-SOIC
24-BIT X 2 MULTI-MODE COUNTER
| Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 923987-LS7267-S | LS7267-S | LS7267-S | LS7267-S |
| Product Name | Logic - Logic - Counters, Dividers - LS7267-S | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers |
| Package Type | SOIC; 28-SOIC | SOIC; 28-SOIC (0.295", 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) | |
| Operating Temperature | -25 to ? C (-13 to ? F) | -25 to 80 C (-13 to 176 F) | -25 to 80 C (-13 to 176 F) | |
| Supply Voltage | 3 V ~ 5.5 V | 3 V ~ 5.5 V | ||
| Clock Frequency | 50 MHz | 50 MHz |