LSI Computer Systems, Inc. Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LS7213R-S LS7213R-S

Description
Manufacturer: LSI Computer Systems Win Source Part Number: 878252-LS7213R-S Operating Temperature Range: -20°C ~ 85°C (TA) Features: Timer Control IC 5MHz 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 55 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0000
Request a Quote Datasheet
Description
Manufacturer: LSI Computer Systems Win Source Part Number: 878252-LS7213R-S Operating Temperature Range: -20°C ~ 85°C (TA) Features: Timer Control IC 5MHz 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 55 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LS7213R-S - 878252-LS7213R-S - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LS7213R-S
878252-LS7213R-S
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LS7213R-S 878252-LS7213R-S
Manufacturer: LSI Computer Systems Win Source Part Number: 878252-LS7213R-S Operating Temperature Range: -20°C ~ 85°C (TA) Features: Timer Control IC 5MHz 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 55 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0000

Manufacturer: LSI Computer Systems
Win Source Part Number: 878252-LS7213R-S
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Timer Control IC 5MHz 14-SOIC
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 55
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0000

Buy Now Datasheet
Clock and Timing IC - 689-LS7213R-S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
689-LS7213R-S
Clock and Timing IC 689-LS7213R-S
PROGRAMMABLE DIGITAL DELAY TIMER Product overview: LS7213R-S from LSI/CSI is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LS7213R-S can be used for catalog matching and distributor lookup.

PROGRAMMABLE DIGITAL DELAY TIMER Product overview: LS7213R-S from LSI/CSI is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LS7213R-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers
Product Number 878252-LS7213R-S 689-LS7213R-S
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LS7213R-S Clock and Timing IC
Package Type Surface Mount; 14-SOIC Tube
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-3028-C7 - Micro Crystal AG
Specs
Bus Interface CMOS; I2C
Package Type Surface Mount
Supply Voltage 1.1 to 5.5 volts
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MB15E03SLPFV1-G-BND-6E1 - 925783-MB15E03SLPFV1-G-BND-6E1 - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 16-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Programmable Timers and Oscillators - 1727-8159-2-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 3 to 15 volts
Frequency 36 MHz
View Details
4 suppliers
NE556 Dual Precision Timer - NE556N - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,SSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
6 suppliers