LSI Computer Systems, Inc. Interface Transceiver IC LS7183N-S

Description
QUADRATURE CLOCK CONVERTER Product overview: LS7183N-S from LSI/CSI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-LS7183N-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
QUADRATURE CLOCK CONVERTER Product overview: LS7183N-S from LSI/CSI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-LS7183N-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 709-LS7183N-S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
709-LS7183N-S
Interface Transceiver IC 709-LS7183N-S
QUADRATURE CLOCK CONVERTER Product overview: LS7183N-S from LSI/CSI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-LS7183N-S can be used for catalog matching and distributor lookup.

QUADRATURE CLOCK CONVERTER Product overview: LS7183N-S from LSI/CSI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-LS7183N-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Encoders, Decoders, Converters - LS7183N-S - 878251-LS7183N-S - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - LS7183N-S
878251-LS7183N-S
Interface - Interface - Encoders, Decoders, Converters - LS7183N-S 878251-LS7183N-S
Manufacturer: LSI Computer Systems Win Source Part Number: 878251-LS7183N-S Features: Encoder IC - 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 94 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0000

Manufacturer: LSI Computer Systems
Win Source Part Number: 878251-LS7183N-S
Features: Encoder IC - 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 94
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0000

Buy Now Datasheet
Encoders, Decoders, Converters - LS7183N-S - ODG (Origin Data Global)
Shenzhen, China
Encoders, Decoders, Converters
LS7183N-S
Encoders, Decoders, Converters LS7183N-S
QUADRATURE CLOCK CONVERTER

QUADRATURE CLOCK CONVERTER

Supplier's Site Datasheet
Encoders, Decoders, Converters - LS7183N-S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
LS7183N-S
Encoders, Decoders, Converters LS7183N-S
Encoder IC 8-SOIC

Encoder IC 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 709-LS7183N-S 878251-LS7183N-S LS7183N-S LS7183N-S
Product Name Interface Transceiver IC Interface - Interface - Encoders, Decoders, Converters - LS7183N-S Encoders, Decoders, Converters Encoders, Decoders, Converters
Device Type Transceiver Encoder Sample Rate Converter
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 4511BDM - Acme Chip Technology Co., Limited
Specs
Device Type LCD Driver
Supply Voltage 1.8V; Other
View Details
Line Interface ICs - 1914687 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Transceiver; Transmitter
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - 32P4103S-GE - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details