LSI Computer Systems, Inc. Integrated Circuits (ICs) - Logic - Counters, Dividers LS7166A

Description
Win Source Part Number: 1259076-LS7166A Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Package: Tube Standard Package: 18 Logic Type: BCD Counter, Binary Counter, Divide-by-N Number of Elements: 4 Number of Bits per Element: 24 Trigger Type: Positive, Negative Direction: Up, Down Count Rate: 40 MHz Voltage - Supply: 3 V ~ 5.5 V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-DIP Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0000 Mfr: LSI/CSI Other Names: 2808-LS7166A
Request a Quote Datasheet
Description
Win Source Part Number: 1259076-LS7166A Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Package: Tube Standard Package: 18 Logic Type: BCD Counter, Binary Counter, Divide-by-N Number of Elements: 4 Number of Bits per Element: 24 Trigger Type: Positive, Negative Direction: Up, Down Count Rate: 40 MHz Voltage - Supply: 3 V ~ 5.5 V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-DIP Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0000 Mfr: LSI/CSI Other Names: 2808-LS7166A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1259076-LS7166A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1259076-LS7166A
Integrated Circuits (ICs) - Logic - Counters, Dividers 1259076-LS7166A
Win Source Part Number: 1259076-LS7166A Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Package: Tube Standard Package: 18 Logic Type: BCD Counter, Binary Counter, Divide-by-N Number of Elements: 4 Number of Bits per Element: 24 Trigger Type: Positive, Negative Direction: Up, Down Count Rate: 40 MHz Voltage - Supply: 3 V ~ 5.5 V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-DIP Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0000 Mfr: LSI/CSI Other Names: 2808-LS7166A

Win Source Part Number: 1259076-LS7166A
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Package: Tube
Standard Package: 18
Logic Type: BCD Counter, Binary Counter, Divide-by-N
Number of Elements: 4
Number of Bits per Element: 24
Trigger Type: Positive, Negative
Direction: Up, Down
Count Rate: 40 MHz
Voltage - Supply: 3 V ~ 5.5 V
Mounting Type: Through Hole
Package / Case: 20-DIP (0.300", 7.62mm)
Supplier Device Package: 20-DIP
Temperature Range - Operating: 0°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0000
Mfr: LSI/CSI
Other Names: 2808-LS7166A

Buy Now Datasheet
Counters, Dividers - LS7166A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
LS7166A
Counters, Dividers LS7166A
Counter IC BCD Counter, Binary Counter, Divide-by-N 4 Element 24 Bit Positive, Negative 20-DIP

Counter IC BCD Counter, Binary Counter, Divide-by-N 4 Element 24 Bit Positive, Negative 20-DIP

Buy Now Datasheet
Logic - Counters, Dividers - LS7166A - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
LS7166A
Logic - Counters, Dividers LS7166A
IC QUAD COUNTER 24BIT 20DIP

IC QUAD COUNTER 24BIT 20DIP

Supplier's Site Datasheet
Counters, Dividers - LS7166A - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
LS7166A
Counters, Dividers LS7166A
IC QUAD COUNTER 24BIT 20DIP

IC QUAD COUNTER 24BIT 20DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 1259076-LS7166A LS7166A LS7166A LS7166A
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Supply Voltage 3 V ~ 5.5 V 3 V ~ 5.5 V 3 V ~ 5.5 V
Package Type DIP DIP; 20-DIP (0.300\", 7.62mm) DIP; 20-DIP (0.300", 7.62mm)
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Clock Frequency 40 MHz 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Counter ICs - 1707987 - RS Components, Ltd.
Specs
Supply Voltage 6 v, 2 v
Package Type So
Logic Family 74hc
View Details
Counter - 2 Up/Down Counters - 750-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
SN74HC163 4-Bit Synchronous Binary Counters - SN74HC163D - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers