LSI COMPUTER SYSTEMS, INC.
LS6511N -- SENSOR AND DETECTOR INTERFACES
LSI Computer Systems, Inc.
Sensor and Detector Interfaces
LS6511N
Description
PIR SENSOR INTERFACE
-
ODG (Origin Data Global)
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Description
PIR SENSOR INTERFACE
Datasheet
Suppliers
Sensor and Detector Interfaces
LS6511N
Supplier's Site
Datasheet
Sensor and Detector Interfaces
LS6511N
Buy Now
Datasheet
Interface - Sensor and Detector Interfaces
LS6511N
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
IC Interfaces |
|
Product Number
|
LS6511N |
LS6511N |
LS6511N |
|
Product Name
|
Sensor and Detector Interfaces |
Sensor and Detector Interfaces |
Interface - Sensor and Detector Interfaces |
|
Device Type
|
Sensor Interface; Sensor Interface
|
Storage Interface
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Device Type
Front End
Package Type
16-QFN Exposed Pad
Pins
16 #
View Details
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Device Type
Transceiver
Supply Voltage
Other; 3.13V ~ 5.25V
Operating Temperature
-40 C (-40 F)
View Details
3 suppliers