LSI COMPUTER SYSTEMS, INC.
LS6506R-S -- SENSOR AND DETECTOR INTERFACES
LSI Computer Systems, Inc.
Sensor and Detector Interfaces
LS6506R-S
Description
PIR SENSOR INTERFACE
-
ODG (Origin Data Global)
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
PIR SENSOR INTERFACE
Datasheet
Suppliers
Supplier's Site
Datasheet
Interface - Sensor and Detector Interfaces
LS6506R-S
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
IC Interfaces |
|
Product Number
|
LS6506R-S |
LS6506R-S |
LS6506R-S |
|
Product Name
|
Sensor and Detector Interfaces |
Interface - Sensor and Detector Interfaces |
Sensor and Detector Interfaces |
|
Device Type
|
Sensor Interface; Sensor Interface
|
Sensor Interface
|
Storage Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Serial
Device Type
Port / Bus Expander
Supply Voltage
Other; 1.8V ~ 5.5V
View Details
6 suppliers
Allegro MicroSystems Inc.
Supply Voltage
Other; 3V
Operating Temperature
-20 C (-4 F)
Pins
18 #
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details
Device Type
Sensor Interface; CardBus Controller
View Details
2 suppliers