Manufacturer: LSI Computer Systems
Win Source Part Number: 814488-L-ET1011C2-CI
Operating Temperature Range: 85°C ~ 125°C (TA)
Operating Supply Voltage: 1.15 V ~ 2.62 V
Reference case: MLCC84
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Maximum Data Rate: 1Gbps
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 814488-L-ET1011C2-CI-DT |
| Product Name | Electronic Surplus - L-ET1011C2-CI-DT |