LSI Computer Systems, Inc. OEM Parts - OEM Parts (J - L) - L-ET1011C2-C-DT L-ET1011C2-C-DT

Description
Manufacturer: LSI Computer Systems Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069367-L-ET1011C2-C -DT Packaging: Tape and Reel Data Rate: 1 Gbps Number of Channels: 1 Number of Pins: 84 Number of Receivers: 1 Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: LSI Computer Systems Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069367-L-ET1011C2-C -DT Packaging: Tape and Reel Data Rate: 1 Gbps Number of Channels: 1 Number of Pins: 84 Number of Receivers: 1 Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - L-ET1011C2-C-DT - 1069367-L-ET1011C2-C-DT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - L-ET1011C2-C-DT
1069367-L-ET1011C2-C-DT
OEM Parts - OEM Parts (J - L) - L-ET1011C2-C-DT 1069367-L-ET1011C2-C-DT
Manufacturer: LSI Computer Systems Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069367-L-ET1011C2-C -DT Packaging: Tape and Reel Data Rate: 1 Gbps Number of Channels: 1 Number of Pins: 84 Number of Receivers: 1 Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: LSI Computer Systems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069367-L-ET1011C2-C-DT
Packaging: Tape and Reel
Data Rate: 1 Gbps
Number of Channels: 1
Number of Pins: 84
Number of Receivers: 1
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1069367-L-ET1011C2-C-DT
Product Name OEM Parts - OEM Parts (J - L) - L-ET1011C2-C-DT
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Applications Military / Defense
Package Type Surface Mount; QFN
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT162244BDGG,118 - 1040618-74LVT162244BDGG,118 - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Features RoHS
View Details