Altech Corp. Manual Motor Single Pole Controllers Circuit Breakers 1D15UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Motor Single Pole Controllers Circuit Breakers - 1D15UM - Altech Corp.
Flemington, NJ, USA
Manual Motor Single Pole Controllers Circuit Breakers
1D15UM
Manual Motor Single Pole Controllers Circuit Breakers 1D15UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1D15UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1D15UM
Circuit Breakers 1D15UM
1D15UM, 15A, CIRCUIT BREAKER

1D15UM, 15A, CIRCUIT BREAKER

Buy Now
Circuit Breakers - 1920-1545-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1545-ND
Circuit Breakers 1920-1545-ND
Circuit Breaker Thermal Magnetic 15A 480V AC 42V DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 15A 480V AC 42V DC Lever DIN Rail

Buy Now Datasheet
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 15A;DIN RAIL;1 POLE;DUAL TERM;D - 70076092 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 15A;DIN RAIL;1 POLE;DUAL TERM;D
70076092
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 15A;DIN RAIL;1 POLE;DUAL TERM;D 70076092
V-EA Series UL508 Listed Manual Motor Controllers DIN Rail Mounted Thermal Magnetic Applications: AC Motor Starting, Across the line AC General Use AC Resistance AC Discharge Lamps

V-EA Series

  • UL508 Listed Manual Motor Controllers
  • DIN Rail Mounted
  • Thermal Magnetic Applications:
  • AC Motor Starting, Across the line
  • AC General Use
  • AC Resistance
  • AC Discharge Lamps
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1D15UM 1D15UM 1920-1545-ND 70076092
Product Name Manual Motor Single Pole Controllers Circuit Breakers Circuit Breakers Circuit Breakers CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 15A;DIN RAIL;1 POLE;DUAL TERM;D
Rated AC Voltage 277 to 480 volts 277 volts
Rated DC Voltage 24 to 48 volts
Rated Current 15 amps 15 amps 15 amps 15 amps
Trip System Type Thermal Magnetic Thermal Magnetic Thermal Magnetic
Number of Poles 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole C-Trip Supplementary Circuit Breakers - 1C63UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 63 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers & Accessories - 1DU50M - Powell Electronics, Inc.
Specs
Rated Current 50 amps
View Details
Manual Motor Single Pole Controllers Circuit Breakers - 1D3UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 3 amps
View Details
5 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1D30UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 30 amps
View Details
3 suppliers