Low Power Radio Solutions Ltd. Antennas ANT-SS433

Description
Antennas 433MHz, 50W Omni 1/4 wave 55mm x 10mm
Description
Antennas 433MHz, 50W Omni 1/4 wave 55mm x 10mm

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
ANT-SS433
Antennas ANT-SS433
Antennas 433MHz, 50W Omni 1/4 wave 55mm x 10mm

Antennas 433MHz, 50W Omni 1/4 wave 55mm x 10mm

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number ANT-SS433
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

GSM 10dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-GS10M-1L3-SMS-B11 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 10 dB
View Details
H-Field Rod Antenna - Model EHA-50B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers