Lovejoy, Inc. Pipe and Coupling 68514441334

Description
JAW COUPLING HUB, L TYPE HUB WITH KEYWAY, METRIC BORES: 32MM DIAMETER, STANDARD ONE SCREW SET, NO METAL TO METAL CONTACT, OIL/DIRT/SAND/MOISUT RE AND GREASE RESISTANT. FREE 2 YEAR RADWELL WARRANTY
Description
JAW COUPLING HUB, L TYPE HUB WITH KEYWAY, METRIC BORES: 32MM DIAMETER, STANDARD ONE SCREW SET, NO METAL TO METAL CONTACT, OIL/DIRT/SAND/MOISUT RE AND GREASE RESISTANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 12033653 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
12033653
Pipe and Coupling 12033653
JAW COUPLING HUB, L TYPE HUB WITH KEYWAY, METRIC BORES: 32MM DIAMETER, STANDARD ONE SCREW SET, NO METAL TO METAL CONTACT, OIL/DIRT/SAND/MOISUT RE AND GREASE RESISTANT. FREE 2 YEAR RADWELL WARRANTY

JAW COUPLING HUB, L TYPE HUB WITH KEYWAY, METRIC BORES: 32MM DIAMETER, STANDARD ONE SCREW SET, NO METAL TO METAL CONTACT, OIL/DIRT/SAND/MOISUTRE AND GREASE RESISTANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 12033653
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Rigid coupling with bores of 0.375 / 0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Zinc Plated
Units English Design Arrangement
Bore 1 0.3750 inch (9.52 mm)
View Details
Coupling piece - KSZ-M10X1,25 - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 0.2362 lbs (0.1071 kg)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details