Stock Drive Products & Sterling Instrument - SDP/SI Stainless Steel / Precision Gear and dial hub, 4mm Bore, 13mm hub Dia. S200MYM016040

Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote
Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Precision gear and dial hubs made of 303 stainless steel for mounting gears or dials without keys or splines, with a 1.6 mm bore, 13 mm outer diameter, and a set screw for secure fastening. The bore tolerance is H7 and the hub is designed for a press fit with a mating bore. The part includes a socket head set screw (M2) and a 0.25 mm × 45° chamfer with two 0.75 mm diameter Dutch pins.

Datasheet Summary
Powered by GS/AI

Precision gear and dial hubs made of 303 stainless steel for mounting gears or dials without keys or splines, with a 1.6 mm bore, 13 mm outer diameter, and a set screw for secure fastening. The bore tolerance is H7 and the hub is designed for a press fit with a mating bore. The part includes a socket head set screw (M2) and a 0.25 mm × 45° chamfer with two 0.75 mm diameter Dutch pins.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel / Precision Gear and dial hub, 4mm Bore, 13mm hub Dia. - S200MYM016040 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Stainless Steel / Precision Gear and dial hub, 4mm Bore, 13mm hub Dia.
S200MYM016040
Stainless Steel / Precision Gear and dial hub, 4mm Bore, 13mm hub Dia. S200MYM016040
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300

SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities.
Click here to find out more about our Fairloc® hub.
Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm).


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rigid Couplings
Product Number S200MYM016040
Product Name Stainless Steel / Precision Gear and dial hub, 4mm Bore, 13mm hub Dia.
Material Stainless Steel; ST. Steel / Precision
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Commercial Gear and Dial Hub, 0.125 Bore, 0.56 Hub Dia. - A 1A16-45612 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Aluminum / Commercial
Bore 1 0.1250 inch (3.17 mm)
View Details
Stainless Steel Hub with 0.375
Specs
Bore 1 0.1248 inch (3.17 mm)
View Details
20mm long Anodized Aluminum Rigid Coupling With Opposing Bores of 8 & 6mm. - S51CAYM060080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Anodized Aluminum
Units Metric Design Arrangement
Bore 1 0.3150 inch (8 mm)
View Details
25mm long Brass - Black ox. Rigid Coupling With Opposing Bores of 12 & 6mm. - S51CBYM060120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass - Black ox.
Units Metric Design Arrangement
Bore 1 0.4724 inch (12 mm)
View Details