Lovejoy, Inc. Shaft Coupling 58830

Description
COUPLING SIZE 25, 1 1/2 INCH BORE. FREE 2 YEAR RADWELL WARRANTY
Description
COUPLING SIZE 25, 1 1/2 INCH BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling - 99514714 - Radwell International
Willingboro, NJ, United States
Shaft Coupling
99514714
Shaft Coupling 99514714
COUPLING SIZE 25, 1 1/2 INCH BORE. FREE 2 YEAR RADWELL WARRANTY

COUPLING SIZE 25, 1 1/2 INCH BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 99514714
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Coupling piece - KSG-M16X1,5 - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 1.87 lbs (0.8500 kg)
View Details
Rigid Shaft Keyed Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Set Screw Design; One Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
0.0937
Specs
Bore 1 0.0937 inch (2.38 mm)
View Details