The S2F06Y-062094 is a precision Fairloc® Type I dial hub made of 303 stainless steel, designed to mount gears or dials without keys or splines. It has a bore of 0.062 in. and an outer diameter of 0.375 in. with a mounting shoulder radius of 0.0937 in. The hub is concentric within 0.0003 T.I.R. and uses a #2-56 socket head cap screw for assembly. A suggested shaft clearance fit of 0.0001 to 0.0008 in. is recommended for optimal performance.
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities.
Click here to find out more about our Fairloc® hub.
Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm).
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rigid Couplings |
| Product Number | S2F06Y-062094 |
| Product Name | 0.0937" Bore, 0.375" Mounting Shoulder Dia., 303 Stainless Steel Dial hub |
| Bore 1 | 0.0937 inch (2.38 mm) |