Lovato Electric, Inc. Control Station Enclosures LPZP1A8

Description
1 Hole Pushbutton Station - Grey Lid
Request a Quote Datasheet
Description
1 Hole Pushbutton Station - Grey Lid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Station Enclosures - 8263811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Station Enclosures
8263811
Control Station Enclosures 8263811
1 Hole Pushbutton Station - Grey Lid

1 Hole Pushbutton Station - Grey Lid

Supplier's Site
Lovato Electric LPZP1A8 1-Hole Control Station Enclosure, White - 44149 - Waytek, Inc.
Chanhassen, MN, United States
Lovato Electric LPZP1A8 1-Hole Control Station Enclosure, White
44149
Lovato Electric LPZP1A8 1-Hole Control Station Enclosure, White 44149
Lovato Electric LPZP1A8 1-Hole Control Station Enclosure Category: Lovato Switches Manufacturer: Lovato Electric Inc Rugged, reliable and customizable switches manufactured by Lovato Modular construction with rear panel locking screws Control station enclosures, switch operators and contact elements are all sold separately Control station enclosures are available in 1-hole, 2-hole and 3-hole sizes Operators made of aluminum and zinc alloy and require mounting adapter to make a complete connection Contact elements snap onto the mounting adapters of the switch operators and are keyed to ensure proper alignment Contact elements are stackable depending on control station depth Recommended maximum stack of contact elements is 2 deep 3A @ 24VDC 6A @ 120VDC Weather resistant, IP65 rated Pushbutton and Disc sold separately Temperature Rating: -13°F (25°C) to 140°F (60°C)
  • Lovato Electric LPZP1A8 1-Hole Control Station Enclosure
  • Category: Lovato Switches
  • Manufacturer: Lovato Electric Inc
  • Rugged, reliable and customizable switches manufactured by Lovato
  • Modular construction with rear panel locking screws
  • Control station enclosures, switch operators and contact elements are all sold separately
  • Control station enclosures are available in 1-hole, 2-hole and 3-hole sizes
  • Operators made of aluminum and zinc alloy and require mounting adapter to make a complete connection
  • Contact elements snap onto the mounting adapters of the switch operators and are keyed to ensure proper alignment
  • Contact elements are stackable depending on control station depth
  • Recommended maximum stack of contact elements is 2 deep
  • 3A @ 24VDC
  • 6A @ 120VDC
  • Weather resistant, IP65 rated
  • Pushbutton and Disc sold separately
  • Temperature Rating: -13°F (25°C) to 140°F (60°C)
Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Waytek, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 8263811 44149
Product Name Control Station Enclosures Lovato Electric LPZP1A8 1-Hole Control Station Enclosure, White
Type Pushbutton Enclosures Pushbutton Enclosures
Material Plastic Aluminum
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details
Electrical - Mild Steel - Junction Boxes - 1436D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10.25 inch (260 mm)
Width 3.25 inch (82.55 mm)
View Details
5 suppliers
ENCLOSURE, DESK TOP CASE, ALUMINUM, 5.9X 9.84 X 10.23 - 70016741 - Allied Electronics, Inc.
Specs
Length 5.91 inch (150 mm)
Width 9.84 inch (250 mm)
Material Aluminum
View Details