Lovato Electric, Inc. Lovato Electric LPSS220 2-Position Lever Actuator Switch, Metal, 22 mm LPSS220

Description
Create your own Lovato Platinum Series 22 mm switch panel by selecting your control station enclosure, switch actuator, and contact elements that meet the needs of your application. Lovato Platinum 22 mm Series switches offer a high degree of protection with IP66, IP67 and IP69K ratings while maintaining an aesthetic and ergonomic design, look, and feel. Made of oil, solvent, and hydrocarbon resistant materials, and rated for extreme temperatures, Lovato Platinum 22 mm Series switches are durable in any environment. With extremely long actuator mechanical life ratings, Lovato switches rarely need to be replaced or serviced, leaving you with low maintenance costs. Lovato Electric LPSS220 2-Position Lever Actuator Switch Category: Lovato Switches Manufacturer: Lovato Electric Rugged, reliable, and customizable switches manufactured by Lovato Modular construction with rear panel locking screws Control station enclosures, switch operators, and contact elements are all sold separately Control station enclosures are available in 1-hole, 2-hole and 3-hole sizes Contact elements snap onto the mounting adapters of the operators and are keyed to ensure proper alignment Contact elements are stackable depending on control station depth Ingress Protected: IP67 and IP69K capable Operating Temperature: -13°F (-25°C) to 158°F (70°C) Made of aluminum and zinc alloy and requires mounting adapter to make a complete connection Use Mounting Adapter: LPXAU120M Latching switch, pull to release Current Rating: 3A @ 24VDC 6A @ 120VAC
Request a Quote
Description
Create your own Lovato Platinum Series 22 mm switch panel by selecting your control station enclosure, switch actuator, and contact elements that meet the needs of your application. Lovato Platinum 22 mm Series switches offer a high degree of protection with IP66, IP67 and IP69K ratings while maintaining an aesthetic and ergonomic design, look, and feel. Made of oil, solvent, and hydrocarbon resistant materials, and rated for extreme temperatures, Lovato Platinum 22 mm Series switches are durable in any environment. With extremely long actuator mechanical life ratings, Lovato switches rarely need to be replaced or serviced, leaving you with low maintenance costs. Lovato Electric LPSS220 2-Position Lever Actuator Switch Category: Lovato Switches Manufacturer: Lovato Electric Rugged, reliable, and customizable switches manufactured by Lovato Modular construction with rear panel locking screws Control station enclosures, switch operators, and contact elements are all sold separately Control station enclosures are available in 1-hole, 2-hole and 3-hole sizes Contact elements snap onto the mounting adapters of the operators and are keyed to ensure proper alignment Contact elements are stackable depending on control station depth Ingress Protected: IP67 and IP69K capable Operating Temperature: -13°F (-25°C) to 158°F (70°C) Made of aluminum and zinc alloy and requires mounting adapter to make a complete connection Use Mounting Adapter: LPXAU120M Latching switch, pull to release Current Rating: 3A @ 24VDC 6A @ 120VAC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lovato Electric LPSS220 2-Position Lever Actuator Switch, Metal, 22 mm - 43412 - Waytek, Inc.
Chanhassen, MN, United States
Lovato Electric LPSS220 2-Position Lever Actuator Switch, Metal, 22 mm
43412
Lovato Electric LPSS220 2-Position Lever Actuator Switch, Metal, 22 mm 43412
Create your own Lovato Platinum Series 22 mm switch panel by selecting your control station enclosure, switch actuator, and contact elements that meet the needs of your application. Lovato Platinum 22 mm Series switches offer a high degree of protection with IP66, IP67 and IP69K ratings while maintaining an aesthetic and ergonomic design, look, and feel. Made of oil, solvent, and hydrocarbon resistant materials, and rated for extreme temperatures, Lovato Platinum 22 mm Series switches are durable in any environment. With extremely long actuator mechanical life ratings, Lovato switches rarely need to be replaced or serviced, leaving you with low maintenance costs. Lovato Electric LPSS220 2-Position Lever Actuator Switch Category: Lovato Switches Manufacturer: Lovato Electric Rugged, reliable, and customizable switches manufactured by Lovato Modular construction with rear panel locking screws Control station enclosures, switch operators, and contact elements are all sold separately Control station enclosures are available in 1-hole, 2-hole and 3-hole sizes Contact elements snap onto the mounting adapters of the operators and are keyed to ensure proper alignment Contact elements are stackable depending on control station depth Ingress Protected: IP67 and IP69K capable Operating Temperature: -13°F (-25°C) to 158°F (70°C) Made of aluminum and zinc alloy and requires mounting adapter to make a complete connection Use Mounting Adapter: LPXAU120M Latching switch, pull to release Current Rating: 3A @ 24VDC 6A @ 120VAC

Create your own Lovato Platinum Series 22 mm switch panel by selecting your control station enclosure, switch actuator, and contact elements that meet the needs of your application. Lovato Platinum 22 mm Series switches offer a high degree of protection with IP66, IP67 and IP69K ratings while maintaining an aesthetic and ergonomic design, look, and feel. Made of oil, solvent, and hydrocarbon resistant materials, and rated for extreme temperatures, Lovato Platinum 22 mm Series switches are durable in any environment. With extremely long actuator mechanical life ratings, Lovato switches rarely need to be replaced or serviced, leaving you with low maintenance costs.

  • Lovato Electric LPSS220 2-Position Lever Actuator Switch
  • Category: Lovato Switches
  • Manufacturer: Lovato Electric
  • Rugged, reliable, and customizable switches manufactured by Lovato
  • Modular construction with rear panel locking screws
  • Control station enclosures, switch operators, and contact elements are all sold separately
  • Control station enclosures are available in 1-hole, 2-hole and 3-hole sizes
  • Contact elements snap onto the mounting adapters of the operators and are keyed to ensure proper alignment
  • Contact elements are stackable depending on control station depth
  • Ingress Protected: IP67 and IP69K capable
  • Operating Temperature: -13°F (-25°C) to 158°F (70°C)
  • Made of aluminum and zinc alloy and requires mounting adapter to make a complete connection
  • Use Mounting Adapter: LPXAU120M
  • Latching switch, pull to release
  • Current Rating:
  • 3A @ 24VDC
  • 6A @ 120VAC
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Rocker Switches
Product Number 43412
Product Name Lovato Electric LPSS220 2-Position Lever Actuator Switch, Metal, 22 mm
Features Dustproof; Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Single-throw On/Off Rocker Switch - 82710020 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 185 F (85 C)
View Details
Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Maintained Contact Switch Function ON/OFF
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
A8L Miniature Rocker Switch - A8L-21-14N1 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Right Angle PC Pins; Left-angled PCB
View Details
3 suppliers