Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DISCONNECT SWITCHES
LOVATO ELECTRIC, INC.
GLX7500S10 -- SWITCH DISCONNECTOR SHAFTS
Lovato Electric, Inc.
Switch Disconnector Shafts
GLX7500S10
Description
SHAFT EXTENSION LENGTH 500MM SECT. 10MM
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
SHAFT EXTENSION LENGTH 500MM SECT. 10MM
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Switch Disconnector Shafts
1878945
Switch Disconnector Shafts
1878945
SHAFT EXTENSION LENGTH 500MM SECT. 10MM
SHAFT EXTENSION LENGTH 500MM SECT. 10MM
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Disconnect Switches
Product Number
1878945
Product Name
Switch Disconnector Shafts
Unlock Full Specs
to access all available technical data
Similar Products
VICFUSE
Power Fuses Fusible Disconnect Switches - VHH15
Specs
Type
Fusible
Operating Voltage
500 to 690 volts
Approvals
RoHS; CE
View Details
Nexperia B.V.
5.5 V, 55 mOhm load switch with precision adjustable current limit
NPS4053GH-Q100Z
Specs
Approvals
RoHS
View Details
Allen-Bradley / Rockwell Automation
Disconnect Switch
1494H-DN3N
Specs
Type
Non-Fusible
Current Rating
100 amps
View Details
TE Connectivity
In-Line Disconnect Switches
1710730-4
View Details