Louis M. Gerson Company, Inc. Gerson TekPrep White Polyester Tack Cloth - 18 in Overall Length - GERSON 020009C 020009C

Description
R.S. Hughes Company features a huge selection of industrial supplies including this tack cloth. Dimensions are particularly important when considering purchasing a tack cloth. The dimensions for this SKU include: 18 in overall length and a 18 in overall width. Products within this category come in a variety of colors; this part is white. The material used in this item are: polyester material.
Description
R.S. Hughes Company features a huge selection of industrial supplies including this tack cloth. Dimensions are particularly important when considering purchasing a tack cloth. The dimensions for this SKU include: 18 in overall length and a 18 in overall width. Products within this category come in a variety of colors; this part is white. The material used in this item are: polyester material.

Suppliers

Company
Product
Description
Supplier Links
Gerson TekPrep White Polyester Tack Cloth - 18 in Overall Length - GERSON 020009C - GERSON 020009C - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Gerson TekPrep White Polyester Tack Cloth - 18 in Overall Length - GERSON 020009C
GERSON 020009C
Gerson TekPrep White Polyester Tack Cloth - 18 in Overall Length - GERSON 020009C GERSON 020009C
R.S. Hughes Company features a huge selection of industrial supplies including this tack cloth. Dimensions are particularly important when considering purchasing a tack cloth. The dimensions for this SKU include: 18 in overall length and a 18 in overall width. Products within this category come in a variety of colors; this part is white. The material used in this item are: polyester material.

R.S. Hughes Company features a huge selection of industrial supplies including this tack cloth. Dimensions are particularly important when considering purchasing a tack cloth. The dimensions for this SKU include: 18 in overall length and a 18 in overall width. Products within this category come in a variety of colors; this part is white. The material used in this item are: polyester material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wipes and Wipers
Product Number GERSON 020009C
Product Name Gerson TekPrep White Polyester Tack Cloth - 18 in Overall Length - GERSON 020009C
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Unlock Full Specs
to access all available technical data

Similar Products

PIG® PR100 Disposable Polishing & Wiping Cloths - WIP950 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material 70% Rayon 30% Polyester
Length 18 inch (457 mm)
View Details
Tork Industrial Paper Wiper, Centerfeed - 132451A - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 15.12 inch (384 mm)
View Details
Accel Cloths DIY Pre-Saturated Starter Kit - 10603 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 12.5 inch (317 mm)
Width / OD 11 inch (279 mm)
View Details
Medi-Fect Disinfectant Wipes -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Disinfectant
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details