Lorlin Test Systems, Inc. Switch, Key Lock, Dpdt, 5A, 115V; Product Range Lorlin WRL-5-M-D-2

Description
SWITCH, KEY LOCK, DPDT, 5A, 115V; Product Range:WRL Series; Contact Configuration:DPDT; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:50V; Angle of Throw:60° RoHS Compliant: Yes
Datasheet
Description
SWITCH, KEY LOCK, DPDT, 5A, 115V; Product Range:WRL Series; Contact Configuration:DPDT; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:50V; Angle of Throw:60° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Key Lock, Dpdt, 5A, 115V; Product Range Lorlin - 95M0275 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Lock, Dpdt, 5A, 115V; Product Range Lorlin
95M0275
Switch, Key Lock, Dpdt, 5A, 115V; Product Range Lorlin 95M0275
SWITCH, KEY LOCK, DPDT, 5A, 115V; Product Range:WRL Series; Contact Configuration:DPDT; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:50V; Angle of Throw:60° RoHS Compliant: Yes

SWITCH, KEY LOCK, DPDT, 5A, 115V; Product Range:WRL Series; Contact Configuration:DPDT; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:50V; Angle of Throw:60° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 95M0275
Product Name Switch, Key Lock, Dpdt, 5A, 115V; Product Range Lorlin
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

H program - HWS - HWT Selector switch - HWTS32-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 3
View Details
22mm Extended Selector Switch Operators - 2AS2E-3 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
3 suppliers
Selector Switches - 2383957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details