Altech Corp. 22mm Extended Selector Switch Operators 2AS2E-3

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm Extended Selector
Request a Quote Datasheet
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm Extended Selector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Extended Selector Switch Operators - 2AS2E-3 - Altech Corp.
Flemington, NJ, USA
22mm Extended Selector Switch Operators
2AS2E-3
22mm Extended Selector Switch Operators 2AS2E-3
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm Extended Selector

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22mm
  • Extended Selector
Buy Now Datasheet
Selector Switch Operator, Non-Illum. Extended Lever, 3 Pos., Maintained, 22mm - 70156725 - Allied Electronics, Inc.
Fort Worth, TX, USA
Selector Switch Operator, Non-Illum. Extended Lever, 3 Pos., Maintained, 22mm
70156725
Selector Switch Operator, Non-Illum. Extended Lever, 3 Pos., Maintained, 22mm 70156725
22 mm Non Illuminated Selector Switch, Black Color

22 mm Non Illuminated Selector Switch, Black Color

Supplier's Site
Selector Switch - 11711364 - Radwell International
Willingboro, NJ, United States
Selector Switch
11711364
Selector Switch 11711364
EXT.SELEC OPERATOR,22 MM, 3 POS, NON ILL., MAINTAINED, BLACK. FREE 2 YEAR RADWELL WARRANTY

EXT.SELEC OPERATOR,22 MM, 3 POS, NON ILL., MAINTAINED, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Allied Electronics, Inc. Radwell International
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 2AS2E-3 70156725 11711364
Product Name 22mm Extended Selector Switch Operators Selector Switch Operator, Non-Illum. Extended Lever, 3 Pos., Maintained, 22mm Selector Switch
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
Base Material Metallic
Actuator Material Thermoplastic / Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
Selector Switch Operator, Illum'd Red, 2-Pos., Maintained, 22mm, 24 VAC/VDC - 70156731 - Allied Electronics, Inc.
Specs
Current Rating 0.0 amps
AC Voltage Rating 24 volts
DC Voltage Rating 24 volts
View Details
22mm Key Selector Switch Operators - 2AK2-04 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
2 suppliers