Lorlin Test Systems, Inc. Switch, Key Lock, Spdt, 5A, 115V; Product Range Lorlin WRL-5-E-S-2

Description
SWITCH, KEY LOCK, SPDT, 5A, 115V; Product Range:WRL Series; Contact Configuration:SPDT; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:50V; Angle of Throw:90° RoHS Compliant: Yes
Datasheet
Description
SWITCH, KEY LOCK, SPDT, 5A, 115V; Product Range:WRL Series; Contact Configuration:SPDT; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:50V; Angle of Throw:90° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Key Lock, Spdt, 5A, 115V; Product Range Lorlin - 50M5346 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Lock, Spdt, 5A, 115V; Product Range Lorlin
50M5346
Switch, Key Lock, Spdt, 5A, 115V; Product Range Lorlin 50M5346
SWITCH, KEY LOCK, SPDT, 5A, 115V; Product Range:WRL Series; Contact Configuration:SPDT; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:50V; Angle of Throw:90° RoHS Compliant: Yes

SWITCH, KEY LOCK, SPDT, 5A, 115V; Product Range:WRL Series; Contact Configuration:SPDT; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:50V; Angle of Throw:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 50M5346
Product Name Switch, Key Lock, Spdt, 5A, 115V; Product Range Lorlin
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switch Heads - 2443493 - RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details