Lorlin Test Systems, Inc. Switch, Key Lock, Dpdt, 5A, 115V; Product Range Lorlin SRL-5-L-D-2

Description
SWITCH, KEY LOCK, DPDT, 5A, 115V; Product Range:SRL Series; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:50V RoHS Compliant: Yes
Datasheet
Description
SWITCH, KEY LOCK, DPDT, 5A, 115V; Product Range:SRL Series; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Key Lock, Dpdt, 5A, 115V; Product Range Lorlin - 24M7809 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Lock, Dpdt, 5A, 115V; Product Range Lorlin
24M7809
Switch, Key Lock, Dpdt, 5A, 115V; Product Range Lorlin 24M7809
SWITCH, KEY LOCK, DPDT, 5A, 115V; Product Range:SRL Series; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:50V RoHS Compliant: Yes

SWITCH, KEY LOCK, DPDT, 5A, 115V; Product Range:SRL Series; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24M7809
Product Name Switch, Key Lock, Dpdt, 5A, 115V; Product Range Lorlin
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
R program - RSS/RST - Key selector switch - RSS32S123 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details
Selector Switches - 450-35-524-230-R-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details