Lorlin Test Systems, Inc. D Sub Connector, Standard, Socket, 37 Position; No. Of Contacts Lorlin SDS37Z

Description
D SUB CONNECTOR, STANDARD, SOCKET, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:Standard D Series; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, STANDARD, SOCKET, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:Standard D Series; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, Socket, 37 Position; No. Of Contacts Lorlin - 24M7399 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, Socket, 37 Position; No. Of Contacts Lorlin
24M7399
D Sub Connector, Standard, Socket, 37 Position; No. Of Contacts Lorlin 24M7399
D SUB CONNECTOR, STANDARD, SOCKET, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:Standard D Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, SOCKET, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:Standard D Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M7399
Product Name D Sub Connector, Standard, Socket, 37 Position; No. Of Contacts Lorlin
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAA1L - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Plug - SEA-GS-M8 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers