Lorlin Test Systems, Inc. Rotary Switches MTS-11-30

Description
Lorlin MTS-11-30 Rotary Switch
Request a Quote Datasheet
Description
Lorlin MTS-11-30 Rotary Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 8998539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
8998539
Rotary Switches 8998539
Lorlin MTS-11-30 Rotary Switch

Lorlin MTS-11-30 Rotary Switch

Supplier's Site
Rotary Switch, 1P, 3Pos, 0.5A, 24Vac; No. Of Switch Positions Lorlin - 38AC2071 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1P, 3Pos, 0.5A, 24Vac; No. Of Switch Positions Lorlin
38AC2071
Rotary Switch, 1P, 3Pos, 0.5A, 24Vac; No. Of Switch Positions Lorlin 38AC2071
ROTARY SWITCH, 1P, 3POS, 0.5A, 24VAC; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:500mA; Contact Voltage AC Max:24V; Product Range:MT Series; Illumination:Non Illuminated; RoHS Compliant: Yes

ROTARY SWITCH, 1P, 3POS, 0.5A, 24VAC; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:500mA; Contact Voltage AC Max:24V; Product Range:MT Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 8998539 38AC2071
Product Name Rotary Switches Rotary Switch, 1P, 3Pos, 0.5A, 24Vac; No. Of Switch Positions Lorlin
Angle of Throw 90 degrees 45 degrees
Number of Poles 1 poles 1 poles
Positions per Pole 3 3 Position
Dimensions 9.2 (dia.) x 6.47mm
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.4515-ND - DigiKey
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Rotary Switches - 2242252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 3
View Details