Lorlin Test Systems, Inc. Rotary Switches MTL-21-30

Description
Lorlin MTL-21-30 Rotary Switch
Request a Quote
Description
Lorlin MTL-21-30 Rotary Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 8998558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
8998558
Rotary Switches 8998558
Lorlin MTL-21-30 Rotary Switch

Lorlin MTL-21-30 Rotary Switch

Supplier's Site
Rotary Switch, 1P, 3Pos, 0.5A, 24Vac; No. Of Switch Positions Lorlin - 38AC2063 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1P, 3Pos, 0.5A, 24Vac; No. Of Switch Positions Lorlin
38AC2063
Rotary Switch, 1P, 3Pos, 0.5A, 24Vac; No. Of Switch Positions Lorlin 38AC2063
ROTARY SWITCH, 1P, 3POS, 0.5A, 24VAC; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:500mA; Contact Voltage AC Max:24V; Product Range:MT Series; Illumination:Non Illuminated; RoHS Compliant: Yes

ROTARY SWITCH, 1P, 3POS, 0.5A, 24VAC; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:500mA; Contact Voltage AC Max:24V; Product Range:MT Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 8998558 38AC2063
Product Name Rotary Switches Rotary Switch, 1P, 3Pos, 0.5A, 24Vac; No. Of Switch Positions Lorlin
Angle of Throw 90 degrees 45 degrees
Number of Poles 1 poles 1 poles
Positions per Pole 3 3 Position
Dimensions 9.2 (dia.) x 14.2mm
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
H program - HWS - Step selector switch - HWSE10.1-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 10
View Details
22mm Selector Switch Operators - 2AS2-4 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
3 suppliers