LORLIN TEST SYSTEMS, INC.
DSL-6-C-S -- KEY SWITCHES
Lorlin Test Systems, Inc.
Key Switches
DSL-6-C-S
Description
Lorlin DSL-6-C-S
Request a Quote
Email Supplier
Description
Lorlin DSL-6-C-S
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
562602 |
|
Product Name
|
Key Switches |
|
Actuator Type
|
Keylock
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
10.0 amps
Mechanical Life
300 cycles
Terminal Type
PC Pins
View Details
EBE Elektro-Bau-Elemente GmbH
Actuator Type
Keylock
Positions per Pole
Up to 12 positions
View Details
Operating Torque
56.64 In-oz (40 N-cm)
View Details
2 suppliers
DC Voltage Rating
48 volts
Angle of Throw
90 degrees
Dimensions
9.2 dia. x 15.1mm
View Details